EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-SOIC
SERIAL EEPROM, 1KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.5V RoHS Compliant: Yes
IC EEPROM 1KBIT I2C 400KHZ 8SOIC
IC EEPROM 1KBIT I2C 400KHZ 8SOIC
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-SOIC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24VL014H/SN-ND | 98M5348 | 24VL014H/SN | 24VL014H/SN | 24VL014H/SN |
| Product Name | Memory | Serial Eeprom, 1Kbit, 400Khz, Soic-8; Memory Interface Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 1.5V ~ 3.6V | -20degC ~ 85degC (TA) | 3.6V; 1.5V ~ 3.6V | ||
| Data Rate | 0 MHz | 0 MHz |