Microchip Technology, Inc. Memory 25LC160A-I/SN

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC160A-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - 25LC160A-I/SN - 1003525-25LC160A-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC160A-I/SN
1003525-25LC160A-I/SN
Memory - EEPROM - 25LC160A-I/SN 1003525-25LC160A-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1003525-25LC160A-I/S N Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1003525-25LC160A-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25LC160A-I/SN
10MHZ Memory IC and Storage Component 774-25LC160A-I/SN
IC EEPROM 16KBIT SPI 10MHZ 8SOIC Product overview: 25LC160A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160A-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 10MHZ 8SOIC Product overview: 25LC160A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160A-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC160A-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC160A-I/SN
Integrated Circuits (ICs) - Memory - Memory 25LC160A-I/SN
IC EEPROM 16KBIT SPI 10MHZ 8SOIC

IC EEPROM 16KBIT SPI 10MHZ 8SOIC

Supplier's Site
Memory - 25LC160A-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT SPI 10MHZ 8SOIC

IC EEPROM 16KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 10MHZ 8SOIC

IC EEPROM 16KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 16Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip - 30H1600 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip
30H1600
Serial Eeprom, 16Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip 30H1600
SERIAL EEPROM, 16KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 16Kbit, 10Mhz, Soic-8; Memory Size Microchip - 26M6960 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 10Mhz, Soic-8; Memory Size Microchip
26M6960
Serial Eeprom, 16Kbit, 10Mhz, Soic-8; Memory Size Microchip 26M6960
SERIAL EEPROM, 16KBIT, 10MHZ, SOIC-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 10MHZ, SOIC-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC160A-I/SN-ND 1003525-25LC160A-I/SN 774-25LC160A-I/SN 25LC160A-I/SN 25LC160A-I/SN 25LC160A-I/SN 25LC160A-I/SN 30H1600
Product Name Memory Memory - EEPROM - 25LC160A-I/SN 10MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Serial Eeprom, 16Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V -3.3V; 2.5 Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - CAT24C08LI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details