Manufacturer: Microchip Technology
Win Source Part Number: 038472-24LCS52T/ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.2 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC EEPROM 2KBIT I2C 8TSSOP Product overview: 24LCS52T/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LCS52T/ST can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP
IC,SERIAL EEPROM,256X8,CMOS,TS
IC EEPROM 2KBIT I2C 8TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 038472-24LCS52T/ST | 774-24LCS52T/ST | 24LCS52T/ST-ND | 24LCS52T/ST | 24LCS52T/ST | 92C7040 | 24LCS52T/ST |
| Product Name | Memory - EEPROM - 24LCS52T/ST | Memory IC and Storage Component | Memory | Memory | Memory | Ic,serial Eeprom,256X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOP; SSOP; TSSOP; 8-TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |||
| Supply Voltage | 2.2 V ~ 5.5 V | -3.3V; 2.2 | 2.2V ~ 5.5V | 2.2V ~ 5.5V | 0degC ~ 70degC (TA) |