Microchip Technology, Inc. 20MHZ Memory IC and Storage Component 25LC1024-E/SM

Description
IC EEPROM 1MBIT SPI 20MHZ 8SOIJ Product overview: 25LC1024-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC1024-E/SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 1MBIT SPI 20MHZ 8SOIJ Product overview: 25LC1024-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC1024-E/SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20MHZ Memory IC and Storage Component - 774-25LC1024-E/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-25LC1024-E/SM
20MHZ Memory IC and Storage Component 774-25LC1024-E/SM
IC EEPROM 1MBIT SPI 20MHZ 8SOIJ Product overview: 25LC1024-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC1024-E/SM can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT SPI 20MHZ 8SOIJ Product overview: 25LC1024-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC1024-E/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25LC1024-E/SM - 087857-25LC1024-E/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC1024-E/SM
087857-25LC1024-E/SM
Memory - EEPROM - 25LC1024-E/SM 087857-25LC1024-E/SM
Manufacturer: Microchip Technology Win Source Part Number: 087857-25LC1024-E/SM Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Family Name: 25LC1024 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): CAT25M01XI-T2; M95M01-RMN6TG; M95M01-WMN3TP/K ; M95M01-WMN3P/A; Introduction Date: October 13, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Embedded Design & Development, Consumer Electronics, Portable Devices, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 087857-25LC1024-E/SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Family Name: 25LC1024
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): CAT25M01XI-T2; M95M01-RMN6TG; M95M01-WMN3TP/K ; M95M01-WMN3P/A;
Introduction Date: October 13, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Embedded Design & Development, Consumer Electronics, Portable Devices, Automotive

Buy Now Datasheet
Memory - 25LC1024-E/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIJ

EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIJ

Buy Now Datasheet
EEPROM - 8250916 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8250916
EEPROM 8250916
1Mbit EEPROM 128Kx8 SPI 3.3V/5V SOIJ8

1Mbit EEPROM 128Kx8 SPI 3.3V/5V SOIJ8

Supplier's Site
EEPROM - 8250916P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8250916P
EEPROM 8250916P
1Mbit EEPROM 128Kx8 SPI 3.3V/5V SOIJ8

1Mbit EEPROM 128Kx8 SPI 3.3V/5V SOIJ8

Supplier's Site
EEPROM - 1783983 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1783983
EEPROM 1783983
1Mbit EEPROM 128Kx8 SPI 3.3V/5V SOIJ8

1Mbit EEPROM 128Kx8 SPI 3.3V/5V SOIJ8

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 25LC1024-E/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC1024-E/SM
Integrated Circuits (ICs) - Memory - Memory 25LC1024-E/SM
IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

Supplier's Site
IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

Supplier's Site Datasheet
Serial Eeprom, 1Mbit, 20Mhz, Soij-8; Memory Interface Type Microchip - 89H3174 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 20Mhz, Soij-8; Memory Interface Type Microchip
89H3174
Serial Eeprom, 1Mbit, 20Mhz, Soij-8; Memory Interface Type Microchip 89H3174
SERIAL EEPROM, 1MBIT, 20MHZ, SOIJ-8; Memory Interface Type:Serial SPI; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 20MHZ, SOIJ-8; Memory Interface Type:Serial SPI; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

Supplier's Site Datasheet
Memory - 25LC1024-E/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 20 MHz 8-SOIJ

EEPROM Memory IC 1Mbit SPI 20 MHz 8-SOIJ

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-25LC1024-E/SM 087857-25LC1024-E/SM 25LC1024-E/SM-ND 8250916 8250916P 25LC1024-E/SM 25LC1024-E/SM 89H3174 25LC1024-E/SM 25LC1024-E/SM
Product Name 20MHZ Memory IC and Storage Component Memory - EEPROM - 25LC1024-E/SM Memory EEPROM EEPROM Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 1Mbit, 20Mhz, Soij-8; Memory Interface Type Microchip Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 50 ns 50 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 1000 kbits 1000 kbits 8000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - AT25320AN-10SQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 32 kbits
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 40060167 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers