Microchip Technology, Inc. Memory 24LC32AFT-I/MS

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC32AFT-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
IC EEPROM 32KBIT I2C 8MSOP

IC EEPROM 32KBIT I2C 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC32AFT-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC32AFT-I/MS
Integrated Circuits (ICs) - Memory - Memory 24LC32AFT-I/MS
IC EEPROM 32KBIT I2C 8MSOP

IC EEPROM 32KBIT I2C 8MSOP

Supplier's Site
Memory - 24LC32AFT-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip - 08P0106 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip
08P0106
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip 08P0106
EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC32AFT-I/MS-ND 24LC32AFT-I/MS 24LC32AFT-I/MS 24LC32AFT-I/MS 08P0106
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) MSOP
Supply Voltage 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Access Time 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details