Win Source Part Number: 1341470-25CSM04-I/MF
Category: Integrated Circuits (ICs) - Memory - Memory
Series: 25CS
Package: Tube
Standard Package: 98
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Mbit
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WDFN (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 8 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 25CSM04
Memory Organization: 512K x 8
EEPROM Memory IC 4Mb (512K x 8) SPI 8MHz 8-WDFN (5x6)
IC EEPROM 4MBIT SPI 8MHZ 8WDFN Product overview: 25CSM04-I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25CSM04-I/MF can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Mbit SPI 8 MHz 8-WDFN (5x6)
IC EEPROM 4MBIT SPI 8MHZ 8TDFN
IC EEPROM 4MBIT SPI 8MHZ 8TDFN
IC EEPROM 4MBIT SPI 8MHZ 8TDFN
EEPROM, 4MBIT, -40 TO 85DEG C; Memory Size:4Mbit; EEPROM Memory Configuration:512K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:8MHz; Memory Case Style:TDFN-S; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1341470-25CSM04-I/MF | 150-25CSM04-I/MF-ND | 774-25CSM04-I/MF | 25CSM04-I/MF | 25CSM04-I/MF | 25CSM04-I/MF | 25CSM04-I/MF | 83AH8485 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | 8MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Eeprom, 4Mbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Cycle Time | 5.00E6 ns | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 2.5V ~ 5.5V | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |