Microchip Technology, Inc. EEPROM 25AA02UIDT-I/OT

Description
Serial EEPROM,SPI 2K,32 bit UID,SOT-23-6
Request a Quote Datasheet
Description
Serial EEPROM,SPI 2K,32 bit UID,SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 9123008 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
9123008
EEPROM 9123008
Serial EEPROM,SPI 2K,32 bit UID,SOT-23-6

Serial EEPROM,SPI 2K,32 bit UID,SOT-23-6

Supplier's Site
EEPROM - 8032099P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8032099P
EEPROM 8032099P
Serial EEPROM,SPI 2K,32 bit UID,SOT-23-6

Serial EEPROM,SPI 2K,32 bit UID,SOT-23-6

Supplier's Site
EEPROM - 8032099 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8032099
EEPROM 8032099
Serial EEPROM,SPI 2K,32 bit UID,SOT-23-6

Serial EEPROM,SPI 2K,32 bit UID,SOT-23-6

Supplier's Site
Memory - 25AA02UIDT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Memory - 25AA02UIDT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Memory - 25AA02UIDT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Memory - EEPROM - 25AA02UIDT-I/OT - 761972-25AA02UIDT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA02UIDT-I/OT
761972-25AA02UIDT-I/OT
Memory - EEPROM - 25AA02UIDT-I/OT 761972-25AA02UIDT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 761972-25AA02UIDT-I/ OT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Family Name: 25AA02UIDT Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): 25AA02UIDT-I/SN; ; Introduction Date: May 20, 2013 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 761972-25AA02UIDT-I/OT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Family Name: 25AA02UIDT
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): 25AA02UIDT-I/SN; ;
Introduction Date: May 20, 2013
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-25AA02UIDT-I/OT
SOT23 Memory IC and Storage Component 774-25AA02UIDT-I/OT
IC EEPROM 2KBIT SPI SOT23-6 Product overview: 25AA02UIDT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA02UIDT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SPI SOT23-6 Product overview: 25AA02UIDT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA02UIDT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA02UIDT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA02UIDT-I/OT
Integrated Circuits (ICs) - Memory - Memory 25AA02UIDT-I/OT
IC EEPROM 2KBIT SPI SOT23-6

IC EEPROM 2KBIT SPI SOT23-6

Supplier's Site
IC EEPROM 2KBIT SPI SOT23-6

IC EEPROM 2KBIT SPI SOT23-6

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI SOT23-6

IC EEPROM 2KBIT SPI SOT23-6

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip - 70W1673 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip
70W1673
Serial Eeprom, 2Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip 70W1673
SERIAL EEPROM, 2KBIT, 10MHZ, SOT-23-6; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 10MHZ, SOT-23-6; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip - 99W1953 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip
99W1953
Serial Eeprom, 2Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip 99W1953
SERIAL EEPROM, 2KBIT, 10MHZ, SOT-23-6; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 10MHZ, SOT-23-6; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 25AA02UIDT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 10 MHz SOT-23-6

EEPROM Memory IC 2Kbit SPI 10 MHz SOT-23-6

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 9123008 8032099P 25AA02UIDT-I/OTCT-ND 761972-25AA02UIDT-I/OT 774-25AA02UIDT-I/OT 25AA02UIDT-I/OT 25AA02UIDT-I/OT 25AA02UIDT-I/OT 70W1673 25AA02UIDT-I/OT
Product Name EEPROM EEPROM Memory Memory - EEPROM - 25AA02UIDT-I/OT SOT23 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 2Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Density 2 kbits 16 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Number of Words 256 k
Bits per Word 8 bits
Pins 6 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - Controllers - BQ2201SNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Memory - 8905503276 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C01YI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details