Microchip Technology, Inc. Memory 25LC040AT-I/MNY

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC040AT-I/MNY-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 79T9115 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
79T9115
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 79T9115
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 10MHZ 8TDFN

IC EEPROM 4KBIT SPI 10MHZ 8TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC040AT-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC040AT-I/MNY
Integrated Circuits (ICs) - Memory - Memory 25LC040AT-I/MNY
IC EEPROM 4KBIT SPI 10MHZ 8TDFN

IC EEPROM 4KBIT SPI 10MHZ 8TDFN

Supplier's Site
Memory - 25LC040AT-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 10 MHz 8-TDFN (2x3)

EEPROM Memory IC 4Kbit SPI 10 MHz 8-TDFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC040AT-I/MNY-ND 79T9115 25LC040AT-I/MNY 25LC040AT-I/MNY 25LC040AT-I/MNY
Product Name Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad TDFN-EP 8-WFDFN Exposed Pad
Supply Voltage 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - 524313-006-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details