Microchip Technology, Inc. Memory 24LC64T-I/MC

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-DFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC64T-I/MCDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-DFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-DFN (2x3)

Buy Now Datasheet
Memory - 24LC64T-I/MCCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-DFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-DFN (2x3)

Buy Now Datasheet
Memory - 24LC64T-I/MCTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-DFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-DFN (2x3)

Buy Now Datasheet
EEPROM - 1975319 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975319
EEPROM 1975319
Microchip Technology, 24LC64T-I/MC

Microchip Technology, 24LC64T-I/MC

Supplier's Site
EEPROM - 1975320P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975320P
EEPROM 1975320P
Microchip Technology, 24LC64T-I/MC

Microchip Technology, 24LC64T-I/MC

Supplier's Site
EEPROM - 1975320 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975320
EEPROM 1975320
Microchip Technology, 24LC64T-I/MC

Microchip Technology, 24LC64T-I/MC

Supplier's Site
Memory - EEPROM - 24LC64T-I/MC - 1123260-24LC64T-I/MC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC64T-I/MC
1123260-24LC64T-I/MC
Memory - EEPROM - 24LC64T-I/MC 1123260-24LC64T-I/MC
Manufacturer: Microchip Technology Win Source Part Number: 1123260-24LC64T-I/MC Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64kb Access Time: 900ns Categories: Integrated Circuits Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-VFDFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: 24LC64 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123260-24LC64T-I/MC
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64kb
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-VFDFN Exposed Pad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: 24LC64
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC64T-I/MC
400KHZ Memory IC and Storage Component 774-24LC64T-I/MC
IC EEPROM 64KBIT I2C 400KHZ 8DFN Product overview: 24LC64T-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64T-I/MC can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 400KHZ 8DFN Product overview: 24LC64T-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64T-I/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC64T-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC64T-I/MC
Integrated Circuits (ICs) - Memory - Memory 24LC64T-I/MC
IC EEPROM 64KBIT I2C 400KHZ 8DFN

IC EEPROM 64KBIT I2C 400KHZ 8DFN

Supplier's Site
IC EEPROM 64KBIT I2C 400KHZ 8DFN

IC EEPROM 64KBIT I2C 400KHZ 8DFN

Supplier's Site Datasheet
Memory - 24LC64T-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-DFN (2x3)

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-DFN (2x3)

Buy Now Datasheet
Serial Eeprom, 64Kbit, 400Khz, Dfn-8; Memory Interface Type Microchip - 31K5814 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Dfn-8; Memory Interface Type Microchip
31K5814
Serial Eeprom, 64Kbit, 400Khz, Dfn-8; Memory Interface Type Microchip 31K5814
SERIAL EEPROM, 64KBIT, 400KHZ, DFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, DFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 400KHZ 8DFN

IC EEPROM 64KBIT I2C 400KHZ 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC64T-I/MCDKR-ND 1975319 1975320P 1123260-24LC64T-I/MC 774-24LC64T-I/MC 24LC64T-I/MC 24LC64T-I/MC 24LC64T-I/MC 31K5814 24LC64T-I/MC
Product Name Memory EEPROM EEPROM Memory - EEPROM - 24LC64T-I/MC 400KHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 64Kbit, 400Khz, Dfn-8; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VFDFN Exposed Pad DFN 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad DFN
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -3.3V; 2.5 Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V
Density 512 kbits 512 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 51-30259Z01-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers