Microchip Technology, Inc. 64Kb I2C compatible 2-wire Serial EEPROM 24LC64

Description
The Microchip Technology Inc. 24LC64 is a 64Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 8K x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 2.5V, with standby and active currents of only 1 µA and 1 mA, respectively. It has been developed for advanced, lowpower applications such as personal communications or data acquisition. The 24LC64 also has a page write capability for up to 32 bytes of data. Functional address lines allow up to eight devices on the same bus, for up to 512 Kbits address space. The 24LC64 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, DFN, TDFN and MSOP packages. The 24LC64 is also available in the 5-lead SOT-23 package. Additional Features Single-Supply with Operation down to 2.5V Low-Power CMOS Technology 2-Wire Serial Interface, I2C™ Compatible Cascadable up to 8 Devices Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 5 ms, typical Self-timed Erase/Write Cycle 32-Byte Page Write Buffer Hardware Write-protect ESD Protection > 4,000V More than 1 Million Erase/Write Cycles Data Retention > 200 Years Factory Programming Available
Datasheet
Description
The Microchip Technology Inc. 24LC64 is a 64Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 8K x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 2.5V, with standby and active currents of only 1 µA and 1 mA, respectively. It has been developed for advanced, lowpower applications such as personal communications or data acquisition. The 24LC64 also has a page write capability for up to 32 bytes of data. Functional address lines allow up to eight devices on the same bus, for up to 512 Kbits address space. The 24LC64 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, DFN, TDFN and MSOP packages. The 24LC64 is also available in the 5-lead SOT-23 package. Additional Features Single-Supply with Operation down to 2.5V Low-Power CMOS Technology 2-Wire Serial Interface, I2C™ Compatible Cascadable up to 8 Devices Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 5 ms, typical Self-timed Erase/Write Cycle 32-Byte Page Write Buffer Hardware Write-protect ESD Protection > 4,000V More than 1 Million Erase/Write Cycles Data Retention > 200 Years Factory Programming Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64Kb I2C compatible 2-wire Serial EEPROM - 24LC64 - Microchip Technology, Inc.
Chandler, AZ, United States
64Kb I2C compatible 2-wire Serial EEPROM
24LC64
64Kb I2C compatible 2-wire Serial EEPROM 24LC64
The Microchip Technology Inc. 24LC64 is a 64Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 8K x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 2.5V, with standby and active currents of only 1 µA and 1 mA, respectively. It has been developed for advanced, lowpower applications such as personal communications or data acquisition. The 24LC64 also has a page write capability for up to 32 bytes of data. Functional address lines allow up to eight devices on the same bus, for up to 512 Kbits address space. The 24LC64 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, DFN, TDFN and MSOP packages. The 24LC64 is also available in the 5-lead SOT-23 package. Additional Features Single-Supply with Operation down to 2.5V Low-Power CMOS Technology 2-Wire Serial Interface, I2C™ Compatible Cascadable up to 8 Devices Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 5 ms, typical Self-timed Erase/Write Cycle 32-Byte Page Write Buffer Hardware Write-protect ESD Protection > 4,000V More than 1 Million Erase/Write Cycles Data Retention > 200 Years Factory Programming Available

The Microchip Technology Inc. 24LC64 is a 64Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 8K x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 2.5V, with standby and active currents of only 1 µA and 1 mA, respectively. It has been developed for advanced, lowpower applications such as personal communications or data acquisition. The 24LC64 also has a page write capability for up to 32 bytes of data. Functional address lines allow up to eight devices on the same bus, for up to 512 Kbits address space. The 24LC64 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, DFN, TDFN and MSOP packages. The 24LC64 is also available in the 5-lead SOT-23 package.

Additional Features

    • Single-Supply with Operation down to 2.5V
    • Low-Power CMOS Technology
    • 2-Wire Serial Interface, I2C™ Compatible
    • Cascadable up to 8 Devices
    • Schmitt Trigger Inputs for Noise Suppression
    • Output Slope Control to Eliminate Ground Bounce
    • 100 kHz and 400 kHz Clock Compatibility
    • Page Write Time 5 ms, typical
    • Self-timed Erase/Write Cycle
    • 32-Byte Page Write Buffer
    • Hardware Write-protect
    • ESD Protection > 4,000V
    • More than 1 Million Erase/Write Cycles
    • Data Retention > 200 Years
    • Factory Programming Available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24LC64
Product Name 64Kb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - A5140970Y0500AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers