EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns SOT-23-5
IC EEPROM 32KBIT I2C SOT23-5
EEPROM, 32KBIT, -40 TO 125DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 32KBIT I2C SOT23-5
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC32AFT-E/OT-ND | 24LC32AFT-E/OT | 24LC32AFT-E/OT | 08P0101 | 24LC32AFT-E/OT |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 32Kbit, -40 To 125Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SOT-23 | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) | ||
| Access Time | 900 ns | 900 ns |