Microchip Technology, Inc. SOT23 Memory IC and Storage Component 24LC32AT-I/OT

Description
IC EEPROM 32KBIT I2C SOT23-5 Product overview: 24LC32AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32AT-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 32KBIT I2C SOT23-5 Product overview: 24LC32AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32AT-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24LC32AT-I/OT
SOT23 Memory IC and Storage Component 774-24LC32AT-I/OT
IC EEPROM 32KBIT I2C SOT23-5 Product overview: 24LC32AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32AT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C SOT23-5 Product overview: 24LC32AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32AT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site
EEPROM - 1655115 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1655115
EEPROM 1655115
IC EEPROM 32KBIT 400KHZ SOT23-5

IC EEPROM 32KBIT 400KHZ SOT23-5

Supplier's Site
EEPROM - 1656441 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1656441
EEPROM 1656441
IC EEPROM 32KBIT 400KHZ SOT23-5

IC EEPROM 32KBIT 400KHZ SOT23-5

Supplier's Site
EEPROM - 1656441P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1656441P
EEPROM 1656441P
IC EEPROM 32KBIT 400KHZ SOT23-5

IC EEPROM 32KBIT 400KHZ SOT23-5

Supplier's Site
Memory - EEPROM - 24LC32AT-I/OT - 128604-24LC32AT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC32AT-I/OT
128604-24LC32AT-I/OT
Memory - EEPROM - 24LC32AT-I/OT 128604-24LC32AT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 128604-24LC32AT-I/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 900ns Family Name: 24AA32A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): CAT24C32TSI-T3; CAT24C32TSE-T3; CAT24C32TSE-GT3; CAT24C32TSI-GT3; Introduction Date: September 20, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 128604-24LC32AT-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 900ns
Family Name: 24AA32A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): CAT24C32TSI-T3; CAT24C32TSE-T3; CAT24C32TSE-GT3; CAT24C32TSI-GT3;
Introduction Date: September 20, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive

Buy Now Datasheet
Memory - 24LC32AT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC32AT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC32AT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
IC EEPROM 32KBIT I2C SOT23-5

IC EEPROM 32KBIT I2C SOT23-5

Supplier's Site Datasheet
Serial Eeprom, 32Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 08P0113 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 32Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
08P0113
Serial Eeprom, 32Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 08P0113
SERIAL EEPROM, 32KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

SERIAL EEPROM, 32KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 32Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 28X4156 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 32Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
28X4156
Serial Eeprom, 32Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 28X4156
SERIAL EEPROM, 32KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

SERIAL EEPROM, 32KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C SOT23-5

IC EEPROM 32KBIT I2C SOT23-5

Supplier's Site Datasheet
Memory - 24LC32AT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
Memory >> EEPROM - 24LC32AT-I/OT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
24LC32AT-I/OT
Memory >> EEPROM 24LC32AT-I/OT
32Kbit I2C SOT-23-5 EEPROM ROHS

32Kbit I2C SOT-23-5 EEPROM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC32AT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC32AT-I/OT
Integrated Circuits (ICs) - Memory - Memory 24LC32AT-I/OT
IC EEPROM 32KBIT I2C SOT23-5

IC EEPROM 32KBIT I2C SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC32AT-I/OT 1655115 1656441P 128604-24LC32AT-I/OT 24LC32AT-I/OTTR-ND 24LC32AT-I/OT 08P0113 24LC32AT-I/OT 24LC32AT-I/OT 24LC32AT-I/OT 24LC32AT-I/OT
Product Name SOT23 Memory IC and Storage Component EEPROM EEPROM Memory - EEPROM - 24LC32AT-I/OT Memory Memory Serial Eeprom, 32Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip Memory Memory Memory >> EEPROM Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Access Time 3500 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32 kbits 0 kbits 256 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 520366230906 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers