Microchip Technology, Inc. Memory - EEPROM - 24LC512T-I/SN 24LC512T-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1003397-24LC512T-I/S N Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 900ns Family Name: 24LC512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): M24512-WMN6; M24512-WMN6P/AB; M24512-DWMN6P/AB; Introduction Date: November 22, 2002 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1003397-24LC512T-I/S N Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 900ns Family Name: 24LC512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): M24512-WMN6; M24512-WMN6P/AB; M24512-DWMN6P/AB; Introduction Date: November 22, 2002 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24LC512T-I/SN - 1003397-24LC512T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC512T-I/SN
1003397-24LC512T-I/SN
Memory - EEPROM - 24LC512T-I/SN 1003397-24LC512T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1003397-24LC512T-I/S N Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 900ns Family Name: 24LC512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): M24512-WMN6; M24512-WMN6P/AB; M24512-DWMN6P/AB; Introduction Date: November 22, 2002 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1003397-24LC512T-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 900ns
Family Name: 24LC512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): M24512-WMN6; M24512-WMN6P/AB; M24512-DWMN6P/AB;
Introduction Date: November 22, 2002
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - 24LC512T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24LC512T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24LC512T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24LC512T-I/SN
Memory IC and Storage Component 774-24LC512T-I/SN
IC EEPROM 512KBIT I2C 8SOIC Product overview: 24LC512T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 8SOIC Product overview: 24LC512T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM Memory - 24LC512T-I/SN - Richardson RFPD
Downers Grove, IL, United States
EEPROM Memory
24LC512T-I/SN
EEPROM Memory 24LC512T-I/SN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Memory - 24LC512T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
Eeprom, 512Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip - 57AC4943 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip
57AC4943
Eeprom, 512Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip 57AC4943
EEPROM, 512KBIT, I2C, 400KHZ, SOIC-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V;RoHS Compliant: Yes

EEPROM, 512KBIT, I2C, 400KHZ, SOIC-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V;RoHS Compliant: Yes

Supplier's Site Datasheet
Memory >> EEPROM - 24LC512T-I/SN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
24LC512T-I/SN
Memory >> EEPROM 24LC512T-I/SN
512Kbit I2C SOIC-8 EEPROM ROHS

512Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8SOIC

IC EEPROM 512KBIT I2C 8SOIC

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8SOIC

IC EEPROM 512KBIT I2C 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC512T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC512T-I/SN
Integrated Circuits (ICs) - Memory - Memory 24LC512T-I/SN
IC EEPROM 512KBIT I2C 8SOIC

IC EEPROM 512KBIT I2C 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1003397-24LC512T-I/SN 24LC512T-I/SNCT-ND 774-24LC512T-I/SN 24LC512T-I/SN 24LC512T-I/SN 57AC4943 24LC512T-I/SN 24LC512T-I/SN 24LC512T-I/SN 24LC512T-I/SN
Product Name Memory - EEPROM - 24LC512T-I/SN Memory Memory IC and Storage Component EEPROM Memory Memory Eeprom, 512Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip Memory >> EEPROM Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.5 V ~ 5.5 V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V~5.5V 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S33APC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
2 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details