Microchip Technology, Inc. Memory 25LC160B-E/P

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC160B-E/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 25LC160B-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
25LC160B-E/P
Integrated Circuits (ICs) - Memory 25LC160B-E/P
IC EEPROM 16KBIT SPI 10MHZ 8DIP

IC EEPROM 16KBIT SPI 10MHZ 8DIP

Supplier's Site
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip - 30H1606 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip
30H1606
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip 30H1606
EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 10MHZ 8DIP

IC EEPROM 16KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
Memory - 25LC160B-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 16Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC160B-E/P-ND 25LC160B-E/P 30H1606 25LC160B-E/P 25LC160B-E/P
Product Name Memory Integrated Circuits (ICs) - Memory Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details