Microchip Technology, Inc. 2Kb 1.8V SPI Serial EEPROM with Pre-Programmed Serial Number 25aa02uid

Description
The Microchip Technology Inc. 25AA02UID is a 2 Kbit Electrically Erasable PROM with a pre-programmed, 32-bit unique ID. This serial number is unique across all UID-Family EEPROMs. The ID is Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 25AA02UID is available in the standard 8-lead SOIC and 6-lead SOT-23 packages. Additional Features Pre-programmed 32-bit Serial Number Unique Across All UID-Family EEPROMs Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths 10 MHz max. Clock Frequency Low-Power CMOS Technology:- Max. Write Current: 5 mA at 5.5V- Read Current: 5 mA at 5.5V, 10 MHz- Standby Current: 1 µA at 2.5V 256 x 8-bit Organization Write Page mode (up to 16 bytes) Sequential Read Self-Timed Erase and Write Cycles (5 ms max.) Block Write Protection:- Protect none, 1/4, 1/2 or all of array Built-in Write Protection:- Power-on/off data protection circuitry- Write enable latch- Write-protect pin Available Packages:- 8-lead PDIP, 8-lead SOIC, and 5-lead SOT-23 Endurance: 1,000,000 Erase/Write cycles Data retention: >200 years ESD protection: >4000V Temperature Ranges Supported:- Industrial(I): -40C to +85C
Description
The Microchip Technology Inc. 25AA02UID is a 2 Kbit Electrically Erasable PROM with a pre-programmed, 32-bit unique ID. This serial number is unique across all UID-Family EEPROMs. The ID is Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 25AA02UID is available in the standard 8-lead SOIC and 6-lead SOT-23 packages. Additional Features Pre-programmed 32-bit Serial Number Unique Across All UID-Family EEPROMs Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths 10 MHz max. Clock Frequency Low-Power CMOS Technology:- Max. Write Current: 5 mA at 5.5V- Read Current: 5 mA at 5.5V, 10 MHz- Standby Current: 1 µA at 2.5V 256 x 8-bit Organization Write Page mode (up to 16 bytes) Sequential Read Self-Timed Erase and Write Cycles (5 ms max.) Block Write Protection:- Protect none, 1/4, 1/2 or all of array Built-in Write Protection:- Power-on/off data protection circuitry- Write enable latch- Write-protect pin Available Packages:- 8-lead PDIP, 8-lead SOIC, and 5-lead SOT-23 Endurance: 1,000,000 Erase/Write cycles Data retention: >200 years ESD protection: >4000V Temperature Ranges Supported:- Industrial(I): -40C to +85C
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip Technology Inc. 25AA02UID is a 2 Kbit Serial EEPROM that operates within a voltage range of 1.8V to 5.5V and features a pre-programmed 32-bit unique serial number. It utilizes a Serial Peripheral Interface (SPI) for communication, requiring a clock input (SCK), data in (SI), and data out (SO) lines, with access controlled by a Chip Select (CS) input. The device supports a maximum clock frequency of 10 MHz and offers low power consumption, with a maximum write current of 5 mA and a standby current of 1 µA at 2.5V. The EEPROM is organized as 256 x 8 bits and supports write page mode for up to 16 bytes, along with self-timed erase and write cycles that take a maximum of 5 ms. It includes block write protection options and built-in write protection features, such as power-on/off data protection circuitry and a write-protect pin. The device is rated for high reliability, with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. It is also ESD protected up to 4000V and operates within an industrial temperature range of -40°C to +85°C. The 25AA02UID is available in 8-lead SOIC and 6-lead SOT-23 packages.

Datasheet Summary
Powered by GS/AI

The Microchip Technology Inc. 25AA02UID is a 2 Kbit Serial EEPROM that operates within a voltage range of 1.8V to 5.5V and features a pre-programmed 32-bit unique serial number. It utilizes a Serial Peripheral Interface (SPI) for communication, requiring a clock input (SCK), data in (SI), and data out (SO) lines, with access controlled by a Chip Select (CS) input. The device supports a maximum clock frequency of 10 MHz and offers low power consumption, with a maximum write current of 5 mA and a standby current of 1 µA at 2.5V. The EEPROM is organized as 256 x 8 bits and supports write page mode for up to 16 bytes, along with self-timed erase and write cycles that take a maximum of 5 ms. It includes block write protection options and built-in write protection features, such as power-on/off data protection circuitry and a write-protect pin. The device is rated for high reliability, with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. It is also ESD protected up to 4000V and operates within an industrial temperature range of -40°C to +85°C. The 25AA02UID is available in 8-lead SOIC and 6-lead SOT-23 packages.

Suppliers

Company
Product
Description
Supplier Links
2Kb 1.8V SPI Serial EEPROM with Pre-Programmed Serial Number - 25aa02uid - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb 1.8V SPI Serial EEPROM with Pre-Programmed Serial Number
25aa02uid
2Kb 1.8V SPI Serial EEPROM with Pre-Programmed Serial Number 25aa02uid
The Microchip Technology Inc. 25AA02UID is a 2 Kbit Electrically Erasable PROM with a pre-programmed, 32-bit unique ID. This serial number is unique across all UID-Family EEPROMs. The ID is Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 25AA02UID is available in the standard 8-lead SOIC and 6-lead SOT-23 packages. Additional Features Pre-programmed 32-bit Serial Number Unique Across All UID-Family EEPROMs Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths 10 MHz max. Clock Frequency Low-Power CMOS Technology:- Max. Write Current: 5 mA at 5.5V- Read Current: 5 mA at 5.5V, 10 MHz- Standby Current: 1 µA at 2.5V 256 x 8-bit Organization Write Page mode (up to 16 bytes) Sequential Read Self-Timed Erase and Write Cycles (5 ms max.) Block Write Protection:- Protect none, 1/4, 1/2 or all of array Built-in Write Protection:- Power-on/off data protection circuitry- Write enable latch- Write-protect pin Available Packages:- 8-lead PDIP, 8-lead SOIC, and 5-lead SOT-23 Endurance: 1,000,000 Erase/Write cycles Data retention: >200 years ESD protection: >4000V Temperature Ranges Supported:- Industrial(I): -40C to +85C

The Microchip Technology Inc. 25AA02UID is a 2 Kbit Electrically Erasable PROM with a pre-programmed, 32-bit unique ID. This serial number is unique across all UID-Family EEPROMs. The ID is Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 25AA02UID is available in the standard 8-lead SOIC and 6-lead SOT-23 packages.

Additional Features

  • Pre-programmed 32-bit Serial Number
  • Unique Across All UID-Family EEPROMs
  • Scalable to 48-bit, 64-bit, 128-bit, 256-bit, and other lengths
  • 10 MHz max. Clock Frequency
  • Low-Power CMOS Technology:- Max. Write Current: 5 mA at 5.5V- Read Current: 5 mA at 5.5V, 10 MHz- Standby Current: 1 µA at 2.5V
  • 256 x 8-bit Organization
  • Write Page mode (up to 16 bytes)
  • Sequential Read
  • Self-Timed Erase and Write Cycles (5 ms max.)
  • Block Write Protection:- Protect none, 1/4, 1/2 or all of array
  • Built-in Write Protection:- Power-on/off data protection circuitry- Write enable latch- Write-protect pin
  • Available Packages:- 8-lead PDIP, 8-lead SOIC, and 5-lead SOT-23
  • Endurance: 1,000,000 Erase/Write cycles
  • Data retention: >200 years
  • ESD protection: >4000V
  • Temperature Ranges Supported:- Industrial(I): -40C to +85C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 25aa02uid
Product Name 2Kb 1.8V SPI Serial EEPROM with Pre-Programmed Serial Number
Memory Category EEPROM
Data Rate 10 MHz
Data Retention 200 years
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 00002444259 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details