The 25LC010A-E/SN16KVAO is a 1 Kbit Serial EEPROM from Lingto Electronic Limited, designed for use with a Serial Peripheral Interface (SPI). It operates within a supply voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 10 MHz. The device features a low-power CMOS technology, with a maximum write and read current of 5 mA at 5.5V, and a standby current of only 5 µA. This EEPROM is organized as 128 x 8 bits and supports write page mode for up to 16 bytes, as well as sequential read operations. It includes self-timed erase and write cycles with a maximum duration of 5 ms. The device also offers block write protection, allowing users to protect none, 1/4, 1/2, or the entire memory array. Built-in write protection features include power-on/off data protection circuitry and a dedicated write-protect pin. The 25LC010A is rated for high reliability, with an endurance of 1,000,000 erase/write cycles and a data retention period exceeding 200 years. It is available in various package types, including 8-lead PDIP, SOIC, MSOP, TSSOP, DFN, and SOT-23, making it suitable for a wide range of applications. The device is compliant with RoHS standards and is available in industrial (-40°C to +85°C) and automotive (-40°C to +125°C) temperature ranges.
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
EEPROM Memory IC 1Kbit SPI 10 MHz 8-SOIC
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC010A-E/SN16KVAO | 25LC010A-E/SN16KVAO | 25LC010A-E/SN16KVAO |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Density | 1 kbits | 1 kbits | 1 kbits |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |