Microchip Technology, Inc. Memory IC and Storage Component 24LC512-E/ST

Description
IC EEPROM 512KBIT I2C 8TSSOP Product overview: 24LC512-E/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512-E/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 512KBIT I2C 8TSSOP Product overview: 24LC512-E/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512-E/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-24LC512-E/ST
Memory IC and Storage Component 774-24LC512-E/ST
IC EEPROM 512KBIT I2C 8TSSOP Product overview: 24LC512-E/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512-E/ST can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 8TSSOP Product overview: 24LC512-E/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512-E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC512-E/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1320820-24LC512-E/ST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1320820-24LC512-E/ST
Integrated Circuits (ICs) - Memory - Memory 1320820-24LC512-E/ST
Manufacturer: Microchip Technology Win Source Part Number: 1320820-24LC512-E/ST Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 100 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 900 ns Voltage - Supply: 2.5V ~ 5.5V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24LC512-E/ST-CRL,Q14 517788 Base Product Number: 24LC512 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320820-24LC512-E/ST
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24LC512-E/ST-CRL,Q14517788
Base Product Number: 24LC512
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
EEPROM - 8246349 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8246349
EEPROM 8246349
512K EEPROM 64Kx8 I2C 3.3V/5V TSSOP8

512K EEPROM 64Kx8 I2C 3.3V/5V TSSOP8

Supplier's Site
EEPROM - 8246349P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8246349P
EEPROM 8246349P
512K EEPROM 64Kx8 I2C 3.3V/5V TSSOP8

512K EEPROM 64Kx8 I2C 3.3V/5V TSSOP8

Supplier's Site
EEPROM - 1784118 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784118
EEPROM 1784118
512K EEPROM 64Kx8 I2C 3.3V/5V TSSOP8

512K EEPROM 64Kx8 I2C 3.3V/5V TSSOP8

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 24LC512-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC512-E/ST
Integrated Circuits (ICs) - Memory - Memory 24LC512-E/ST
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site
Eeprom, 512Kbit, -40 To 125Deg C; Memory Size Microchip - 02AH4913 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, -40 To 125Deg C; Memory Size Microchip
02AH4913
Eeprom, 512Kbit, -40 To 125Deg C; Memory Size Microchip 02AH4913
EEPROM, 512KBIT, -40 TO 125DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

EEPROM, 512KBIT, -40 TO 125DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - 24LC512-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC512-E/ST 24LC512-E/ST-ND 1320820-24LC512-E/ST 8246349 8246349P 24LC512-E/ST 02AH4913 24LC512-E/ST 24LC512-E/ST 24LC512-E/ST
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory EEPROM EEPROM Integrated Circuits (ICs) - Memory - Memory Eeprom, 512Kbit, -40 To 125Deg C; Memory Size Microchip Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 512 kbits 512 kbits 4096 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - CAT24C05LGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details