The 25LC160A-I/ST is a 16 Kbit Serial Electrically Erasable PROM (EEPROM) from Quarktwin Technology Ltd., designed for use in applications requiring non-volatile memory. It operates on a supply voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 10 MHz. The memory is organized as 2048 x 8 bits and features a 16-byte page write capability. This device utilizes a Serial Peripheral Interface (SPI) for communication, requiring a clock input, data in, and data out lines, along with a Chip Select input for device access. It includes a hold pin to pause communication, allowing the host to manage higher priority tasks without losing data integrity. The 25LC160A-I/ST is available in various Pb-free package types, including 8-lead PDIP, SOIC, MSOP, and TSSOP. Key features include a maximum write cycle time of 5 ms, built-in write protection mechanisms, and high reliability with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. The device is suitable for industrial and automotive applications, with operating temperature ranges of -40°C to +85°C for industrial and -40°C to +125°C for automotive use.
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TSSOP
SERIAL EEPROM, 16KBIT, 10MHZ, TSSOP-8; Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 16Kbit SPI 10 MHz 8-TSSOP
IC EEPROM 16KBIT SPI 8TSSOP
IC EEPROM 16KBIT SPI 8TSSOP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC160A-I/ST-ND | 30H1601 | 25LC160A-I/ST | 25LC160A-I/ST | 25LC160A-I/ST |
| Product Name | Memory | Serial Eeprom, 16Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 85degC (TA) |