EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 075231-25LC080B-I/MS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC EEPROM 8KBIT SPI 10MHZ 8MSOP Product overview: 25LC080B-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC080B-I/MS can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kbit SPI 10 MHz 8-MSOP
IC EEPROM 8KBIT SPI 10MHZ 8MSOP
IC EEPROM 8KBIT SPI 10MHZ 8MSOP
IC,SERIAL EEPROM,1KX8,CMOS,TSS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC080B-I/MS-ND | 075231-25LC080B-I/MS | 774-25LC080B-I/MS | 25LC080B-I/MS | 25LC080B-I/MS | 25LC080B-I/MS | 30H1588 |
| Product Name | Memory | Memory - EEPROM - 25LC080B-I/MS | 10MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Ic,serial Eeprom,1Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; 8-MSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | |||
| Supply Voltage | 2.5V ~ 5.5V | 2.5 V ~ 5.5 V | -3.3V; 2.5 | 2.5V ~ 5.5V | 2.5V ~ 5.5V | ||
| Access Time | 100 ns |