Microchip Technology, Inc. Memory 25AA080C-I/P

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA080C-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 8KBIT SPI 10MHZ 8DIP

IC EEPROM 8KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
Memory - 25AA080C-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 8Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA080C-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA080C-I/P
Integrated Circuits (ICs) - Memory - Memory 25AA080C-I/P
IC EEPROM 8KBIT SPI 10MHZ 8DIP

IC EEPROM 8KBIT SPI 10MHZ 8DIP

Supplier's Site
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 08R2193 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
08R2193
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 08R2193
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA080C-I/P-ND 25AA080C-I/P 25AA080C-I/P 25AA080C-I/P 08R2193
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 110756 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details