Microchip Technology, Inc. EEPROM 24LC512-E/P

Description
EEPROM 512Kbit 64Kx8 Serial-I2C PDIP8
Request a Quote Datasheet
Description
EEPROM 512Kbit 64Kx8 Serial-I2C PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 8231255P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8231255P
EEPROM 8231255P
EEPROM 512Kbit 64Kx8 Serial-I2C PDIP8

EEPROM 512Kbit 64Kx8 Serial-I2C PDIP8

Supplier's Site
EEPROM - 8231255 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8231255
EEPROM 8231255
EEPROM 512Kbit 64Kx8 Serial-I2C PDIP8

EEPROM 512Kbit 64Kx8 Serial-I2C PDIP8

Supplier's Site
EEPROM - 1784960 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784960
EEPROM 1784960
EEPROM 512Kbit 64Kx8 Serial-I2C PDIP8

EEPROM 512Kbit 64Kx8 Serial-I2C PDIP8

Supplier's Site
Memory - 24LC512-E/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
IC EEPROM 512KBIT I2C 8DIP

IC EEPROM 512KBIT I2C 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC512-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC512-E/P
Integrated Circuits (ICs) - Memory - Memory 24LC512-E/P
IC EEPROM 512KBIT I2C 8DIP

IC EEPROM 512KBIT I2C 8DIP

Supplier's Site
Memory - 24LC512-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Interface Type Microchip - 92C7201 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Interface Type Microchip
92C7201
Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Interface Type Microchip 92C7201
SERIAL EEPROM, 512KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8231255P 8231255 24LC512-E/P-ND 24LC512-E/P 24LC512-E/P 24LC512-E/P 92C7201
Product Name EEPROM EEPROM Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 512Kbit, 400Khz, Dip-8; Memory Interface Type Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Density 4096 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Package Type DIP; PDIP DIP DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP
Pins 8 8 8
Access Time 1000 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - NSBMC096VF-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details