Microchip Technology, Inc. 2Kb I2C Serial EEPROM with Half-Array Software Write Protection 24LCS52

Description
The Microchip Technology Inc. 24AA52/24LCS52 (24XXX52*) is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.8V to 5.5V). Additional Features Single supply with operation down to 1.8V Low-power CMOS technology: - 1 mA active current, typical - 1 µA standby current, typical (I-temp) Organized as 1 block of 256 bytes (256 x 8) Software write protection for lower 128 bytes Hardware write protection for entire array 2-wire serial interface bus, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz (24AA52) and 400 kHz (24LCS52) compatibility
Datasheet
Description
The Microchip Technology Inc. 24AA52/24LCS52 (24XXX52*) is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.8V to 5.5V). Additional Features Single supply with operation down to 1.8V Low-power CMOS technology: - 1 mA active current, typical - 1 µA standby current, typical (I-temp) Organized as 1 block of 256 bytes (256 x 8) Software write protection for lower 128 bytes Hardware write protection for entire array 2-wire serial interface bus, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz (24AA52) and 400 kHz (24LCS52) compatibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C Serial EEPROM with Half-Array Software Write Protection - 24LCS52 - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C Serial EEPROM with Half-Array Software Write Protection
24LCS52
2Kb I2C Serial EEPROM with Half-Array Software Write Protection 24LCS52
The Microchip Technology Inc. 24AA52/24LCS52 (24XXX52*) is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.8V to 5.5V). Additional Features Single supply with operation down to 1.8V Low-power CMOS technology: - 1 mA active current, typical - 1 µA standby current, typical (I-temp) Organized as 1 block of 256 bytes (256 x 8) Software write protection for lower 128 bytes Hardware write protection for entire array 2-wire serial interface bus, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz (24AA52) and 400 kHz (24LCS52) compatibility

The Microchip Technology Inc. 24AA52/24LCS52 (24XXX52*) is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.8V to 5.5V).

Additional Features

  • Single supply with operation down to 1.8V
  • Low-power CMOS technology: - 1 mA active current, typical - 1 µA standby current, typical (I-temp)
  • Organized as 1 block of 256 bytes (256 x 8)
  • Software write protection for lower 128 bytes
  • Hardware write protection for entire array
  • 2-wire serial interface bus, I2C™ compatible
  • Schmitt Trigger inputs for noise suppression
  • Output slope control to eliminate ground bounce
  • 100 kHz (24AA52) and 400 kHz (24LCS52) compatibility
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24LCS52
Product Name 2Kb I2C Serial EEPROM with Half-Array Software Write Protection
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Memory - 28276189 C - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details