Microchip Technology, Inc. Memory 25C040-I/SN

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25C040-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-25C040-I/SN
3MHZ Memory IC and Storage Component 774-25C040-I/SN
IC EEPROM 4KBIT SPI 3MHZ 8SOIC Product overview: 25C040-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25C040-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 3MHZ 8SOIC Product overview: 25C040-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25C040-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25C040-I/SN - 906069-25C040-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25C040-I/SN
906069-25C040-I/SN
Memory - EEPROM - 25C040-I/SN 906069-25C040-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 906069-25C040-I/SN Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 25C040 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 25C040-I/SN-NDR, 25C040ISN

Manufacturer: Microchip Technology
Win Source Part Number: 906069-25C040-I/SN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 25C040
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 25C040-I/SN-NDR, 25C040ISN

Buy Now Datasheet
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH1931 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH1931
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH1931
EEPROM, 4KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 4KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 3MHZ 8SOIC

IC EEPROM 4KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Memory - 25C040-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 3 MHz 8-SOIC

EEPROM Memory IC 4Kbit SPI 3 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25C040-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25C040-I/SN
Integrated Circuits (ICs) - Memory - Memory 25C040-I/SN
IC EEPROM 4KBIT SPI 3MHZ 8SOIC

IC EEPROM 4KBIT SPI 3MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25C040-I/SN-ND 774-25C040-I/SN 906069-25C040-I/SN 66AH1931 25C040-I/SN 25C040-I/SN 25C040-I/SN
Product Name Memory 3MHZ Memory IC and Storage Component Memory - EEPROM - 25C040-I/SN Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - AT24C01BY6-YH-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 1 kbits
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers