The 25AA160D-E/ST is a 16Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Quarktwin Technology Ltd. It operates on a voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 10 MHz. This device features a 32-byte page size for efficient data writing and has a low power consumption profile, with a maximum write current of 5 mA and a standby current of 5 µA. The memory is organized as 2048 x 8 bits and includes self-timed erase and write cycles, with a maximum cycle time of 5 ms. It offers block write protection options, allowing users to protect none, 1/4, 1/2, or the entire memory array. The device is designed for high reliability, boasting an endurance of over 1 million erase/write cycles and data retention exceeding 200 years. It is also equipped with ESD protection greater than 4000V. The 25AA160D-E/ST is available in various package types, including 8-lead PDIP, SOIC, MSOP, TSSOP, and TDFN, all of which are Pb-free and compliant with RoHS standards. It supports industrial temperature ranges from -40°C to +85°C and automotive temperature ranges from -40°C to +125°C, making it suitable for a wide range of applications.
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TSSOP
EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
IC EEPROM 16KBIT SPI 8TSSOP
IC EEPROM 16KBIT SPI 8TSSOP
EEPROM Memory IC 16Kbit SPI 10 MHz 8-TSSOP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25AA160D-E/ST-ND | 65W2885 | 25AA160D-E/ST | 25AA160D-E/ST | 25AA160D-E/ST |
| Product Name | Memory | Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.8V ~ 5.5V | Surface Mount | 1.8V ~ 5.5V |