Microchip Technology, Inc. 512Kb I2C compatible 2-wire Serial EEPROM 24LC512

Description
The Microchip Technology Inc. 24LC512 is a 512Kb (64K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (2.5V to 5.5V). It has been developed for advanced, low-power applications such as personal communications and data acquisition. This device also has a page write capability of up to 128 bytes of data. This device is capable of both random and sequential reads up to the 512K boundary. Functional address lines allow up to eight devices on the same bus, for up to 4 Mbit address space. This device is available in the standard 8-pin plastic DIP, SOIJ and DFN packages. Additional Features Reliable EEPROM Memory 64K x 8 (512 Kbit) 128-Byte Page Write Buffer Page Write Time 5 ms Max. Hardware Write-Protect Pin Factory Programming Available Low Power Operating voltage 1.7V to 5.5V Read current 400 uA, max. Standby current 1 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Eight Devices 100 kHz and 400 kHz Clock Compatible Pb-Free and RoHS Compliant
Datasheet
Description
The Microchip Technology Inc. 24LC512 is a 512Kb (64K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (2.5V to 5.5V). It has been developed for advanced, low-power applications such as personal communications and data acquisition. This device also has a page write capability of up to 128 bytes of data. This device is capable of both random and sequential reads up to the 512K boundary. Functional address lines allow up to eight devices on the same bus, for up to 4 Mbit address space. This device is available in the standard 8-pin plastic DIP, SOIJ and DFN packages. Additional Features Reliable EEPROM Memory 64K x 8 (512 Kbit) 128-Byte Page Write Buffer Page Write Time 5 ms Max. Hardware Write-Protect Pin Factory Programming Available Low Power Operating voltage 1.7V to 5.5V Read current 400 uA, max. Standby current 1 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Eight Devices 100 kHz and 400 kHz Clock Compatible Pb-Free and RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
512Kb I2C compatible 2-wire Serial EEPROM - 24LC512 - Microchip Technology, Inc.
Chandler, AZ, United States
512Kb I2C compatible 2-wire Serial EEPROM
24LC512
512Kb I2C compatible 2-wire Serial EEPROM 24LC512
The Microchip Technology Inc. 24LC512 is a 512Kb (64K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (2.5V to 5.5V). It has been developed for advanced, low-power applications such as personal communications and data acquisition. This device also has a page write capability of up to 128 bytes of data. This device is capable of both random and sequential reads up to the 512K boundary. Functional address lines allow up to eight devices on the same bus, for up to 4 Mbit address space. This device is available in the standard 8-pin plastic DIP, SOIJ and DFN packages. Additional Features Reliable EEPROM Memory 64K x 8 (512 Kbit) 128-Byte Page Write Buffer Page Write Time 5 ms Max. Hardware Write-Protect Pin Factory Programming Available Low Power Operating voltage 1.7V to 5.5V Read current 400 uA, max. Standby current 1 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Eight Devices 100 kHz and 400 kHz Clock Compatible Pb-Free and RoHS Compliant

The Microchip Technology Inc. 24LC512 is a 512Kb (64K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (2.5V to 5.5V). It has been developed for advanced, low-power applications such as personal communications and data acquisition. This device also has a page write capability of up to 128 bytes of data. This device is capable of both random and sequential reads up to the 512K boundary. Functional address lines allow up to eight devices on the same bus, for up to 4 Mbit address space. This device is available in the standard 8-pin plastic DIP, SOIJ and DFN packages.

Additional Features

    • Reliable EEPROM Memory
      • 64K x 8 (512 Kbit)
      • 128-Byte Page Write Buffer
      • Page Write Time 5 ms Max.
      • Hardware Write-Protect Pin
      • Factory Programming Available
    • Low Power
      • Operating voltage 1.7V to 5.5V
      • Read current 400 uA, max.
      • Standby current 1 uA, max.
    • 2-Wire Serial Interface, I2C™ Compatible
      • Cascadable up to Eight Devices
      • 100 kHz and 400 kHz Clock Compatible
    • Pb-Free and RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24LC512
Product Name 512Kb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 0 MHz
Data Retention 200 years
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C05LGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details