IC EEPROM 64KBIT I2C 8TDFN Product overview: 24LC64T-E/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64T-E/MNY can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Manufacturer: Microchip Technology
Win Source Part Number: 854745-24LC64T-E/MNY
Features: Memory IC 400 kHz 900 ns
Package: Reel - TR
Family Name: 24LC64
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24LC64T-E/MNYDKR, 24LC64T-E/MNY-ND, 24LC64T-E/MNYTR, 24LC64T-E/MNYCT
IC EEPROM 64KBIT I2C 8TDFN
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
IC EEPROM 64KBIT I2C 8TDFN
IC EEPROM 64KBIT I2C 8TDFN
EEPROM, 64KBIT, I2C, 400KHZ, TDFN-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24LC64T-E/MNY | 24LC64T-E/MNYTR-ND | 854745-24LC64T-E/MNY | 24LC64T-E/MNY | 24LC64T-E/MNY | 24LC64T-E/MNY | 24LC64T-E/MNY | 44AC3484 |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - 24LC64T-E/MNY | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 64Kbit, I2C, 400Khz, Tdfn-8; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | ||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits |