IC EEPROM 128KBIT SPI 10MHZ 8DFN Product overview: 25AA128T-I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA128T-I/MF can be used for catalog matching and distributor lookup.
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-DFN-S (6x5)
EEPROM Memory IC 128Kbit SPI 10 MHz 8-DFN-S (6x5)
IC EEPROM 128KBIT SPI 10MHZ 8DFN
IC EEPROM 128KBIT SPI 10MHZ 8DFN
EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25AA128T-I/MF | 25AA128T-I/MFTR-ND | 25AA128T-I/MF | 25AA128T-I/MF | 25AA128T-I/MF | 17M3485 |
| Product Name | 10MHZ Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Access Time | 50 ns | |||||
| Data Retention | 200 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 128 kbits | 128 kbits | 128 kbits | 128 kbits | 128 kbits |