Microchip Technology, Inc. Memory - EEPROM - 25LC040AT-E/SN 25LC040AT-E/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 804571-25LC040AT-E/S N Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: 25LC040A
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 804571-25LC040AT-E/S N Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: 25LC040A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25LC040AT-E/SN - 804571-25LC040AT-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC040AT-E/SN
804571-25LC040AT-E/SN
Memory - EEPROM - 25LC040AT-E/SN 804571-25LC040AT-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 804571-25LC040AT-E/S N Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: 25LC040A

Manufacturer: Microchip Technology
Win Source Part Number: 804571-25LC040AT-E/SN
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: EEPROM
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Part Number Series: 25LC040A

Buy Now
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25LC040AT-E/SN
10MHZ Memory IC and Storage Component 774-25LC040AT-E/SN
IC EEPROM 4KBIT SPI 10MHZ 8SOIC Product overview: 25LC040AT-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC040AT-E/SN can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 10MHZ 8SOIC Product overview: 25LC040AT-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC040AT-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25LC040AT-E/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - 25LC040AT-E/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - 25LC040AT-E/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - 25LC040AT-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 4Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC040AT-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC040AT-E/SN
Integrated Circuits (ICs) - Memory - Memory 25LC040AT-E/SN
IC EEPROM 4KBIT SPI 10MHZ 8SOIC

IC EEPROM 4KBIT SPI 10MHZ 8SOIC

Supplier's Site
IC EEPROM 4KBIT SPI 10MHZ 8SOIC

IC EEPROM 4KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 4KBIT 10MHZ 8SOIC - 536-25LC040AT-E/SN - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 4KBIT 10MHZ 8SOIC
536-25LC040AT-E/SN
IC EEPROM 4KBIT 10MHZ 8SOIC 536-25LC040AT-E/SN
IC EEPROM 4KBIT 10MHZ 8SOIC

IC EEPROM 4KBIT 10MHZ 8SOIC

Supplier's Site
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip - 72J3687 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip
72J3687
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip 72J3687
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 10MHZ 8SOIC

IC EEPROM 4KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 804571-25LC040AT-E/SN 774-25LC040AT-E/SN 25LC040AT-E/SNTR-ND 25LC040AT-E/SN 25LC040AT-E/SN 25LC040AT-E/SN 536-25LC040AT-E/SN 72J3687 25LC040AT-E/SN
Product Name Memory - EEPROM - 25LC040AT-E/SN 10MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory IC EEPROM 4KBIT 10MHZ 8SOIC Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width) NSOIC
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 125degC (TA) 2.5V ~ 5.5V 5V; 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - AT24C32A-10TQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 32 kbits
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory IC and Storage Component - 736-DP8420AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers