Microchip Technology, Inc. Memory - EEPROM - 25AA02E64T-I/SN 25AA02E64T-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 854783-25AA02E64T-I/ SN Features: Memory IC 10 MHz Package: Reel - TR Family Name: 25AA02E64 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 854783-25AA02E64T-I/ SN Features: Memory IC 10 MHz Package: Reel - TR Family Name: 25AA02E64 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25AA02E64T-I/SN - 854783-25AA02E64T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA02E64T-I/SN
854783-25AA02E64T-I/SN
Memory - EEPROM - 25AA02E64T-I/SN 854783-25AA02E64T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 854783-25AA02E64T-I/ SN Features: Memory IC 10 MHz Package: Reel - TR Family Name: 25AA02E64 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 854783-25AA02E64T-I/SN
Features: Memory IC 10 MHz
Package: Reel - TR
Family Name: 25AA02E64
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - 25AA02E64T-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25AA02E64T-I/SN
10MHZ Memory IC and Storage Component 774-25AA02E64T-I/SN
IC EEPROM 2KBIT SPI 10MHZ 8SOIC Product overview: 25AA02E64T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA02E64T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SPI 10MHZ 8SOIC Product overview: 25AA02E64T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA02E64T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 10MHZ 8SOIC

IC EEPROM 2KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA02E64T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA02E64T-I/SN
Integrated Circuits (ICs) - Memory - Memory 25AA02E64T-I/SN
IC EEPROM 2KBIT SPI 10MHZ 8SOIC

IC EEPROM 2KBIT SPI 10MHZ 8SOIC

Supplier's Site
IC EEPROM 2KBIT SPI 10MHZ 8SOIC

IC EEPROM 2KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Memory - 25AA02E64T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 2Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 854783-25AA02E64T-I/SN 25AA02E64T-I/SN-ND 774-25AA02E64T-I/SN 25AA02E64T-I/SN 25AA02E64T-I/SN 25AA02E64T-I/SN 25AA02E64T-I/SN
Product Name Memory - EEPROM - 25AA02E64T-I/SN Memory 10MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8421AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
4 suppliers