Microchip Technology, Inc. Memory 25LC160C-E/P

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP
Request a Quote
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 25LC160C-E/P is a 16 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Quarktwin Technology Ltd. It operates on a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 10 MHz. The device features a 16-byte page size for efficient data writing and has a low-power CMOS technology, with a maximum write current of 5 mA and a read current of 5 mA at 5.5V. This EEPROM supports self-timed erase and write cycles, with a maximum cycle time of 5 ms. It includes block write protection options, allowing protection of none, 1/4, 1/2, or the entire memory array. The device is designed for high reliability, boasting an endurance of over 1 million erase/write cycles and data retention exceeding 200 years. It also features ESD protection greater than 4000V. The 25LC160C-E/P is available in various package types, including 8-lead PDIP and SOIC, and is compliant with RoHS standards. It operates within industrial temperature ranges of -40°C to +85°C and automotive ranges of -40°C to +125°C, making it suitable for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The 25LC160C-E/P is a 16 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Quarktwin Technology Ltd. It operates on a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 10 MHz. The device features a 16-byte page size for efficient data writing and has a low-power CMOS technology, with a maximum write current of 5 mA and a read current of 5 mA at 5.5V. This EEPROM supports self-timed erase and write cycles, with a maximum cycle time of 5 ms. It includes block write protection options, allowing protection of none, 1/4, 1/2, or the entire memory array. The device is designed for high reliability, boasting an endurance of over 1 million erase/write cycles and data retention exceeding 200 years. It also features ESD protection greater than 4000V. The 25LC160C-E/P is available in various package types, including 8-lead PDIP and SOIC, and is compliant with RoHS standards. It operates within industrial temperature ranges of -40°C to +85°C and automotive ranges of -40°C to +125°C, making it suitable for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC160C-E/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC160C-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC160C-E/P
Integrated Circuits (ICs) - Memory - Memory 25LC160C-E/P
IC EEPROM 16KBIT SPI 10MHZ 8DIP

IC EEPROM 16KBIT SPI 10MHZ 8DIP

Supplier's Site
IC EEPROM 16KBIT SPI 10MHZ 8DIP

IC EEPROM 16KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip - 08R2259 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip
08R2259
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip 08R2259
EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 25LC160C-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 16Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC160C-E/P-ND 25LC160C-E/P 25LC160C-E/P 08R2259 25LC160C-E/P
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5V ~ 5.5V Through Hole 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details