EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP
IC EEPROM 8KBIT SPI 10MHZ 8MSOP
EEPROM Memory IC 8Kbit SPI 10 MHz 8-MSOP
IC EEPROM 8KBIT SPI 10MHZ 8MSOP
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC080BT-I/MS-ND | 25LC080BT-I/MS | 25LC080BT-I/MS | 25LC080BT-I/MS | 30H1593 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 85degC (TA) |