Microchip Technology, Inc. Memory 25AA160B-I/P

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA160B-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 16KBIT SPI 10MHZ 8DIP

IC EEPROM 16KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA160B-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA160B-I/P
Integrated Circuits (ICs) - Memory - Memory 25AA160B-I/P
IC EEPROM 16KBIT SPI 10MHZ 8DIP

IC EEPROM 16KBIT SPI 10MHZ 8DIP

Supplier's Site
Memory - 25AA160B-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 16Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet
Serial Eeprom, 16Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip - 30H1570 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip
30H1570
Serial Eeprom, 16Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip 30H1570
SERIAL EEPROM, 16KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA160B-I/P-ND 25AA160B-I/P 25AA160B-I/P 25AA160B-I/P 30H1570
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 16Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP
Supply Voltage 1.8V ~ 5.5V Through Hole 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

400KHZ Memory IC and Storage Component - 774-CAT24C08WE-GT3 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width)
View Details
3 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 520966231016 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details