EEPROM Memory IC 32Kb (4K x 8) SPI 3MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 761982-25C320-I/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Family Name: 25C320
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 3MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): BR25H320F-WE2; BR25H320F-2LBH2; CAT25C32GVE-1.8TE13;
Introduction Date: November 11, 1996
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2021
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC EEPROM 32KBIT SPI 3MHZ 8SOIC Product overview: 25C320-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25C320-I/SN can be used for catalog matching and distributor lookup.
IC EEPROM 32KBIT SPI 3MHZ 8SOIC
EEPROM Memory IC 32Kbit SPI 3 MHz 8-SOIC
SERIAL EEPROM, 32KBIT, 3MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC EEPROM 32KBIT SPI 3MHZ 8SOIC
IC EEPROM 32KBIT SPI 3MHZ 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25C320-I/SN-ND | 761982-25C320-I/SN | 774-25C320-I/SN | 25C320-I/SN | 25C320-I/SN | 92C7416 | 25C320-I/SN | 25C320-I/SN |
| Product Name | Memory | Memory - EEPROM - 25C320-I/SN | 3MHZ Memory IC and Storage Component | Memory | Memory | Serial Eeprom, 32Kbit, 3Mhz, Soic-8; Memory Interface Type Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | -4.5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns |