Microchip Technology, Inc. Memory 25LC160DT-E/SN

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC160DT-E/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - 25LC160DT-E/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - 25LC160DT-E/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - 25LC160DT-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT SPI 10MHZ 8SOIC

IC EEPROM 16KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 10MHZ 8SOIC

IC EEPROM 16KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC160DT-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC160DT-E/SN
Integrated Circuits (ICs) - Memory - Memory 25LC160DT-E/SN
IC EEPROM 16KBIT SPI 10MHZ 8SOIC

IC EEPROM 16KBIT SPI 10MHZ 8SOIC

Supplier's Site
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip - 08R2284 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip
08R2284
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip 08R2284
EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC160DT-E/SNTR-ND 25LC160DT-E/SN 25LC160DT-E/SN 25LC160DT-E/SN 25LC160DT-E/SN 08R2284
Product Name Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) NSOIC
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - Controllers - BQ2201SN-NG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers