Microchip Technology, Inc. 10MHZ Memory IC and Storage Component 25AA040A-I/MS

Description
IC EEPROM 4KBIT SPI 10MHZ 8MSOP Product overview: 25AA040A-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA040A-I/MS can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 4KBIT SPI 10MHZ 8MSOP Product overview: 25AA040A-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA040A-I/MS can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 25AA040A/25LC040A is a 4 Kbit Serial EEPROM organized as 512 x 8 bits, designed for low-power applications. It operates within a voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 10 MHz. The device features a write page mode allowing up to 16 bytes to be written in a single operation, and it includes self-timed erase and write cycles with a maximum duration of 5 ms. This EEPROM provides robust data protection with built-in write protection features, including a write-protect pin and power-on/off data protection circuitry. It has a high endurance rating of 1,000,000 erase/write cycles and offers data retention exceeding 200 years. The device is available in an 8-pin TSSOP package and is RoHS compliant, making it suitable for various industrial and automotive applications with operating temperature ranges from -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The Microchip 25AA040A/25LC040A is a 4 Kbit Serial EEPROM organized as 512 x 8 bits, designed for low-power applications. It operates within a voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 10 MHz. The device features a write page mode allowing up to 16 bytes to be written in a single operation, and it includes self-timed erase and write cycles with a maximum duration of 5 ms. This EEPROM provides robust data protection with built-in write protection features, including a write-protect pin and power-on/off data protection circuitry. It has a high endurance rating of 1,000,000 erase/write cycles and offers data retention exceeding 200 years. The device is available in an 8-pin TSSOP package and is RoHS compliant, making it suitable for various industrial and automotive applications with operating temperature ranges from -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25AA040A-I/MS
10MHZ Memory IC and Storage Component 774-25AA040A-I/MS
IC EEPROM 4KBIT SPI 10MHZ 8MSOP Product overview: 25AA040A-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA040A-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 10MHZ 8MSOP Product overview: 25AA040A-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA040A-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25AA040A-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-MSOP

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-MSOP

Buy Now Datasheet
EEPROM - 1976047 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976047
EEPROM 1976047
Microchip Technology, 25AA040A-I/MS

Microchip Technology, 25AA040A-I/MS

Supplier's Site
EEPROM - 1976048P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976048P
EEPROM 1976048P
Microchip Technology, 25AA040A-I/MS

Microchip Technology, 25AA040A-I/MS

Supplier's Site
EEPROM - 1976048 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976048
EEPROM 1976048
Microchip Technology, 25AA040A-I/MS

Microchip Technology, 25AA040A-I/MS

Supplier's Site
Memory - EEPROM - 25AA040A-I/MS - 761973-25AA040A-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA040A-I/MS
761973-25AA040A-I/MS
Memory - EEPROM - 25AA040A-I/MS 761973-25AA040A-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 761973-25AA040A-I/MS Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Family Name: 25AA040A Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): CAT25C05ZE-TE13; CAT25C05R-TE13; CAT25040Z-1.8TE13; Introduction Date: February 15, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 761973-25AA040A-I/MS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Family Name: 25AA040A
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): CAT25C05ZE-TE13; CAT25C05R-TE13; CAT25040Z-1.8TE13;
Introduction Date: February 15, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 4KBIT SPI 10MHZ 8MSOP

IC EEPROM 4KBIT SPI 10MHZ 8MSOP

Supplier's Site Datasheet
Memory - 25AA040A-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 10 MHz 8-MSOP

EEPROM Memory IC 4Kbit SPI 10 MHz 8-MSOP

Buy Now Datasheet
Ic,serial Eeprom,512X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip - 72J3634 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,512X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip
72J3634
Ic,serial Eeprom,512X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip 72J3634
IC,SERIAL EEPROM,512X8,CMOS,TS SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,512X8,CMOS,TSSOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 10MHZ 8MSOP

IC EEPROM 4KBIT SPI 10MHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA040A-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA040A-I/MS
Integrated Circuits (ICs) - Memory - Memory 25AA040A-I/MS
IC EEPROM 4KBIT SPI 10MHZ 8MSOP

IC EEPROM 4KBIT SPI 10MHZ 8MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-25AA040A-I/MS 25AA040A-I/MS-ND 1976047 1976048P 1976048 761973-25AA040A-I/MS 25AA040A-I/MS 25AA040A-I/MS 72J3634 25AA040A-I/MS 25AA040A-I/MS
Product Name 10MHZ Memory IC and Storage Component Memory EEPROM EEPROM EEPROM Memory - EEPROM - 25AA040A-I/MS Memory Memory Ic,serial Eeprom,512X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 50 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4 kbits 4 kbits 32 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 16-3745-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA20PZG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details