Microchip Technology, Inc. Memory - EEPROM - 25AA010AT-I/OT 25AA010AT-I/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1003462-25AA010AT-I/ OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1003462-25AA010AT-I/ OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25AA010AT-I/OT - 1003462-25AA010AT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA010AT-I/OT
1003462-25AA010AT-I/OT
Memory - EEPROM - 25AA010AT-I/OT 1003462-25AA010AT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 1003462-25AA010AT-I/ OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1003462-25AA010AT-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-25AA010AT-I/OT
SOT23 Memory IC and Storage Component 774-25AA010AT-I/OT
IC EEPROM 1KBIT SPI SOT23-6 Product overview: 25AA010AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA010AT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT SPI SOT23-6 Product overview: 25AA010AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA010AT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25AA010AT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Memory - 25AA010AT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Memory - 25AA010AT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Serial Eeprom, 1Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip - 72J3622 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip
72J3622
Serial Eeprom, 1Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip 72J3622
SERIAL EEPROM, 1KBIT, 10MHZ, SOT-23-6; Memory Interface Type:Serial SPI; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 10MHZ, SOT-23-6; Memory Interface Type:Serial SPI; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 1Kbit, 10Mhz, Sot-23-6; Memory Size Microchip - 35M0796 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 10Mhz, Sot-23-6; Memory Size Microchip
35M0796
Serial Eeprom, 1Kbit, 10Mhz, Sot-23-6; Memory Size Microchip 35M0796
SERIAL EEPROM, 1KBIT, 10MHZ, SOT-23-6; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 10MHZ, SOT-23-6; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI SOT23-6

IC EEPROM 1KBIT SPI SOT23-6

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI SOT23-6

IC EEPROM 1KBIT SPI SOT23-6

Supplier's Site Datasheet
Memory - 25AA010AT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 10 MHz SOT-23-6

EEPROM Memory IC 1Kbit SPI 10 MHz SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA010AT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA010AT-I/OT
Integrated Circuits (ICs) - Memory - Memory 25AA010AT-I/OT
IC EEPROM 1KBIT SPI SOT23-6

IC EEPROM 1KBIT SPI SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1003462-25AA010AT-I/OT 774-25AA010AT-I/OT 25AA010AT-I/OTTR-ND 72J3622 25AA010AT-I/OT 25AA010AT-I/OT 25AA010AT-I/OT 25AA010AT-I/OT
Product Name Memory - EEPROM - 25AA010AT-I/OT SOT23 Memory IC and Storage Component Memory Serial Eeprom, 1Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-6 SOT-23-6 SOT-23 SOT-23-6 SOT-23-6
Supply Voltage 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Access Time 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details