Microchip Technology, Inc. Memory 25LC1024-I/MF

Description
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-DFN-S (6x5)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-DFN-S (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC1024-I/MF-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-DFN-S (6x5)

EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-DFN-S (6x5)

Buy Now Datasheet
Memory - EEPROM - 25LC1024-I/MF - 812020-25LC1024-I/MF - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC1024-I/MF
812020-25LC1024-I/MF
Memory - EEPROM - 25LC1024-I/MF 812020-25LC1024-I/MF
Manufacturer: Microchip Technology Win Source Part Number: 812020-25LC1024-I/MF Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Supplier Device Package: 8-DFN-S (6x5) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 20MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: 8-VDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: 25LC1024

Manufacturer: Microchip Technology
Win Source Part Number: 812020-25LC1024-I/MF
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Supplier Device Package: 8-DFN-S (6x5)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Part Number Series: 25LC1024

Buy Now
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-25LC1024-I/MF
20MHZ Memory IC and Storage Component 774-25LC1024-I/MF
IC EEPROM 1MBIT SPI 20MHZ 8DFN Product overview: 25LC1024-I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC1024-I/MF can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT SPI 20MHZ 8DFN Product overview: 25LC1024-I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC1024-I/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serial Eeprom, 1Mbit, 20Mhz, Dfn-8; Memory Size Microchip - 35M0840 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 20Mhz, Dfn-8; Memory Size Microchip
35M0840
Serial Eeprom, 1Mbit, 20Mhz, Dfn-8; Memory Size Microchip 35M0840
SERIAL EEPROM, 1MBIT, 20MHZ, DFN-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 20MHZ, DFN-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 20MHZ 8DFN

IC EEPROM 1MBIT SPI 20MHZ 8DFN

Supplier's Site Datasheet
Memory - 25LC1024-I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 20 MHz 8-DFN-S (6x5)

EEPROM Memory IC 1Mbit SPI 20 MHz 8-DFN-S (6x5)

Buy Now Datasheet
IC EEPROM 1MBIT SPI 20MHZ 8DFN

IC EEPROM 1MBIT SPI 20MHZ 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC1024-I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC1024-I/MF
Integrated Circuits (ICs) - Memory - Memory 25LC1024-I/MF
IC EEPROM 1MBIT SPI 20MHZ 8DFN

IC EEPROM 1MBIT SPI 20MHZ 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC1024-I/MF-ND 812020-25LC1024-I/MF 774-25LC1024-I/MF 35M0840 25LC1024-I/MF 25LC1024-I/MF 25LC1024-I/MF 25LC1024-I/MF
Product Name Memory Memory - EEPROM - 25LC1024-I/MF 20MHZ Memory IC and Storage Component Serial Eeprom, 1Mbit, 20Mhz, Dfn-8; Memory Size Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type 8-VDFN Exposed Pad DFN 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S185DM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - 34293369A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers