Microchip Technology, Inc. Memory 25AA080T-I/SN

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 1MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 1MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA080T-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 1MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) SPI 1MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - 25AA080T-I/SN - 1003471-25AA080T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA080T-I/SN
1003471-25AA080T-I/SN
Memory - EEPROM - 25AA080T-I/SN 1003471-25AA080T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1003471-25AA080T-I/S N Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1003471-25AA080T-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-25AA080T-I/SN
1MHZ Memory IC and Storage Component 774-25AA080T-I/SN
IC EEPROM 8KBIT SPI 1MHZ 8SOIC Product overview: 25AA080T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA080T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT SPI 1MHZ 8SOIC Product overview: 25AA080T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA080T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25AA080T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 1 MHz 8-SOIC

EEPROM Memory IC 8Kbit SPI 1 MHz 8-SOIC

Buy Now Datasheet
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 92C7354 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
92C7354
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 92C7354
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 25AA080T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
25AA080T-I/SN
Integrated Circuits (ICs) - Memory 25AA080T-I/SN
IC EEPROM 8KBIT SPI 1MHZ 8SOIC

IC EEPROM 8KBIT SPI 1MHZ 8SOIC

Supplier's Site
IC EEPROM 8KBIT SPI 1MHZ 8SOIC

IC EEPROM 8KBIT SPI 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA080T-I/SN-ND 1003471-25AA080T-I/SN 774-25AA080T-I/SN 25AA080T-I/SN 92C7354 25AA080T-I/SN 25AA080T-I/SN
Product Name Memory Memory - EEPROM - 25AA080T-I/SN 1MHZ Memory IC and Storage Component Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC SOIC
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 475 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - AT24C1024BU4-UU-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 1000 kbits
View Details
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details