EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-TSSOP
IC EEPROM 256KBIT SPI 8TSSOP
EEPROM, AEC-Q100, 256KBIT, -40TO85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
EEPROM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
IC EEPROM 256KBIT SPI 8TSSOP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25AA256XT-I/ST-ND | 25AA256XT-I/ST | 56K7677 | 25AA256XT-I/ST | 25AA256XT-I/ST |
| Product Name | Memory | Memory | Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | Surface Mount |