IC EEPROM 8KBIT SPI 10MHZ 8SOIC Product overview: 25AA080D-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA080D-I/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 142069-25AA080D-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC EEPROM 8KBIT SPI 10MHZ 8SOIC
IC EEPROM 8KBIT SPI 10MHZ 8SOIC
EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOIC
EEPROM, 8KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25AA080D-I/SN | 25AA080D-I/SN-ND | 142069-25AA080D-I/SN | 25AA080D-I/SN | 25AA080D-I/SN | 25AA080D-I/SN | 66AH1923 |
| Product Name | 10MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - 25AA080D-I/SN | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 8Kbit, -40 To 85Deg C Rohs Compliant Microchip |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Access Time | 50 ns | ||||||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |