Microchip Technology, Inc. Memory 25AA640T-I/SN

Description
EEPROM Memory IC 64Kb (8K x 8) SPI 1MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) SPI 1MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA640T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 1MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 1MHz 8-SOIC

Buy Now Datasheet
Memory - 25AA640T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 1MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 1MHz 8-SOIC

Buy Now Datasheet
Memory - 25AA640T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 1MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 1MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - 25AA640T-I/SN - 052666-25AA640T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA640T-I/SN
052666-25AA640T-I/SN
Memory - EEPROM - 25AA640T-I/SN 052666-25AA640T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 052666-25AA640T-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 052666-25AA640T-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-25AA640T-I/SN
1MHZ Memory IC and Storage Component 774-25AA640T-I/SN
IC EEPROM 64KBIT SPI 1MHZ 8SOIC Product overview: 25AA640T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA640T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT SPI 1MHZ 8SOIC Product overview: 25AA640T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA640T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA640T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA640T-I/SN
Integrated Circuits (ICs) - Memory - Memory 25AA640T-I/SN
IC EEPROM 64KBIT SPI 1MHZ 8SOIC

IC EEPROM 64KBIT SPI 1MHZ 8SOIC

Supplier's Site
IC EEPROM 64KBIT SPI 1MHZ 8SOIC

IC EEPROM 64KBIT SPI 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - 25AA640T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 1 MHz 8-SOIC

EEPROM Memory IC 64Kbit SPI 1 MHz 8-SOIC

Buy Now Datasheet
Serial Eeprom, 64Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip - 92C7381 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip
92C7381
Serial Eeprom, 64Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip 92C7381
SERIAL EEPROM, 64KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 64KBIT SPI 1MHZ 8SOIC

IC EEPROM 64KBIT SPI 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA640T-I/SNDKR-ND 052666-25AA640T-I/SN 774-25AA640T-I/SN 25AA640T-I/SN 25AA640T-I/SN 25AA640T-I/SN 92C7381 25AA640T-I/SN
Product Name Memory Memory - EEPROM - 25AA640T-I/SN 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 64Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V -3.3V; 1.8 Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 475 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers
Memory - 24LC16/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details