Microchip Technology, Inc. EEPROM 25AA1024-I/SM

Description
1024k, 128K X 8 , 1.8V SER EEPROM IND
Request a Quote Datasheet
Description
1024k, 128K X 8 , 1.8V SER EEPROM IND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 6878994 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6878994
EEPROM 6878994
1024k, 128K X 8 , 1.8V SER EEPROM IND

1024k, 128K X 8 , 1.8V SER EEPROM IND

Supplier's Site
EEPROM - 9115653 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
9115653
EEPROM 9115653
1024k, 128K X 8 , 1.8V SER EEPROM IND

1024k, 128K X 8 , 1.8V SER EEPROM IND

Supplier's Site
EEPROM - 6878994P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6878994P
EEPROM 6878994P
1024k, 128K X 8 , 1.8V SER EEPROM IND

1024k, 128K X 8 , 1.8V SER EEPROM IND

Supplier's Site
Memory - 25AA1024-I/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIJ

EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIJ

Buy Now Datasheet
20MHZ Memory IC and Storage Component - 774-25AA1024-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-25AA1024-I/SM
20MHZ Memory IC and Storage Component 774-25AA1024-I/SM
IC EEPROM 1MBIT SPI 20MHZ 8SOIJ Product overview: 25AA1024-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA1024-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT SPI 20MHZ 8SOIJ Product overview: 25AA1024-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA1024-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25AA1024-I/SM - 1003473-25AA1024-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA1024-I/SM
1003473-25AA1024-I/SM
Memory - EEPROM - 25AA1024-I/SM 1003473-25AA1024-I/SM
Manufacturer: Microchip Technology Win Source Part Number: 1003473-25AA1024-I/S M Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): 25AA1024-I/MF; 25AA1024-I/P; 25AA1024T-I/SM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1003473-25AA1024-I/SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): 25AA1024-I/MF; 25AA1024-I/P; 25AA1024T-I/SM;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - 25AA1024-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 20 MHz 8-SOIJ

EEPROM Memory IC 1Mbit SPI 20 MHz 8-SOIJ

Buy Now Datasheet
1024K, 128K X 8 , 1.8V SER EE IND - 70045896 - Allied Electronics, Inc.
Fort Worth, TX, USA
1024K, 128K X 8 , 1.8V SER EE IND
70045896
1024K, 128K X 8 , 1.8V SER EE IND 70045896
1024K, 128K X 8 , 1.8V SER EE IND

1024K, 128K X 8 , 1.8V SER EE IND

Supplier's Site
Serial Eeprom, 1Mbit, 20Mhz, Soij-8; Memory Interface Type Microchip - 89H3146 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 20Mhz, Soij-8; Memory Interface Type Microchip
89H3146
Serial Eeprom, 1Mbit, 20Mhz, Soij-8; Memory Interface Type Microchip 89H3146
SERIAL EEPROM, 1MBIT, 20MHZ, SOIJ-8; Memory Interface Type:Serial SPI; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 20MHZ, SOIJ-8; Memory Interface Type:Serial SPI; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA1024-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA1024-I/SM
Integrated Circuits (ICs) - Memory - Memory 25AA1024-I/SM
IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

Supplier's Site
IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 6878994 9115653 6878994P 25AA1024-I/SM-ND 774-25AA1024-I/SM 1003473-25AA1024-I/SM 25AA1024-I/SM 70045896 89H3146 25AA1024-I/SM 25AA1024-I/SM 25AA1024-I/SM
Product Name EEPROM EEPROM EEPROM Memory 20MHZ Memory IC and Storage Component Memory - EEPROM - 25AA1024-I/SM Memory 1024K, 128K X 8 , 1.8V SER EE IND Serial Eeprom, 1Mbit, 20Mhz, Soij-8; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 250 ns 250 ns 250 ns 50 ns
Pins 8 8 8 8 8
Supply Voltage 5.5 v, 1.8 v 5.5 v, 1.8 v 1.8V ~ 5.5V -3.3V; 1.8 1.8 V ~ 5.5 V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Bits per Word 8 bits 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details