EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TSSOP
IC EEPROM 1KBIT I2C 8TSSOP
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24VL014HT/ST-ND | 24VL014HT/ST | 24VL014HT/ST | 24VL014HT/ST |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 1.5V ~ 3.6V | -20degC ~ 85degC (TA) | 3.6V; 1.5V ~ 3.6V |