Microchip Technology, Inc. Memory IC and Storage Component 24LC32AT-I/MS

Description
IC EEPROM 32KBIT I2C 8MSOP Product overview: 24LC32AT-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32AT-I/MS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 32KBIT I2C 8MSOP Product overview: 24LC32AT-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32AT-I/MS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-24LC32AT-I/MS
Memory IC and Storage Component 774-24LC32AT-I/MS
IC EEPROM 32KBIT I2C 8MSOP Product overview: 24LC32AT-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32AT-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 8MSOP Product overview: 24LC32AT-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32AT-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 24LC32AT-I/MSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Memory - 24LC32AT-I/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Memory - 24LC32AT-I/MSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Memory - EEPROM - 24LC32AT-I/MS - 005553-24LC32AT-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC32AT-I/MS
005553-24LC32AT-I/MS
Memory - EEPROM - 24LC32AT-I/MS 005553-24LC32AT-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 005553-24LC32AT-I/MS Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 005553-24LC32AT-I/MS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EEPROM - 1975310 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975310
EEPROM 1975310
Microchip 24LC32AT-I/MS EEPROM

Microchip 24LC32AT-I/MS EEPROM

Supplier's Site
EEPROM - 1975311P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975311P
EEPROM 1975311P
Microchip 24LC32AT-I/MS EEPROM

Microchip 24LC32AT-I/MS EEPROM

Supplier's Site
EEPROM - 1975311 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975311
EEPROM 1975311
Microchip 24LC32AT-I/MS EEPROM

Microchip 24LC32AT-I/MS EEPROM

Supplier's Site
Memory - 24LC32AT-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC32AT-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC32AT-I/MS
Integrated Circuits (ICs) - Memory - Memory 24LC32AT-I/MS
IC EEPROM 32KBIT I2C 8MSOP

IC EEPROM 32KBIT I2C 8MSOP

Supplier's Site
IC EEPROM 32KBIT I2C 8MSOP

IC EEPROM 32KBIT I2C 8MSOP

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 8MSOP

IC EEPROM 32KBIT I2C 8MSOP

Supplier's Site Datasheet
Eeprom, 32Kbit, 400Khz, I2C, Msop-8; Memory Size Microchip - 31AC2739 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, 400Khz, I2C, Msop-8; Memory Size Microchip
31AC2739
Eeprom, 32Kbit, 400Khz, I2C, Msop-8; Memory Size Microchip 31AC2739
EEPROM, 32KBIT, 400KHZ, I2C, MSOP-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

EEPROM, 32KBIT, 400KHZ, I2C, MSOP-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC32AT-I/MS 24LC32AT-I/MSCT-ND 005553-24LC32AT-I/MS 1975310 1975311P 24LC32AT-I/MS 24LC32AT-I/MS 24LC32AT-I/MS 24LC32AT-I/MS 31AC2739
Product Name Memory IC and Storage Component Memory Memory - EEPROM - 24LC32AT-I/MS EEPROM EEPROM Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 32Kbit, 400Khz, I2C, Msop-8; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32 kbits 64 kbits 256 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - 16-4369-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers