Microchip Technology, Inc. SOT23 Memory IC and Storage Component 24LC32AT-E/OT

Description
IC EEPROM 32KBIT I2C SOT23-5 Product overview: 24LC32AT-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32AT-E/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 32KBIT I2C SOT23-5 Product overview: 24LC32AT-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32AT-E/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24LC32AT-E/OT
SOT23 Memory IC and Storage Component 774-24LC32AT-E/OT
IC EEPROM 32KBIT I2C SOT23-5 Product overview: 24LC32AT-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32AT-E/OT can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C SOT23-5 Product overview: 24LC32AT-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32AT-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site
EEPROM - 8251010P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8251010P
EEPROM 8251010P
32K EEPROM 4Kx8 Serial-I2C 3.3/5V SOT-23

32K EEPROM 4Kx8 Serial-I2C 3.3/5V SOT-23

Supplier's Site
EEPROM - 8251010 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8251010
EEPROM 8251010
32K EEPROM 4Kx8 Serial-I2C 3.3/5V SOT-23

32K EEPROM 4Kx8 Serial-I2C 3.3/5V SOT-23

Supplier's Site
EEPROM - 1785335 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785335
EEPROM 1785335
32K EEPROM 4Kx8 Serial-I2C 3.3/5V SOT-23

32K EEPROM 4Kx8 Serial-I2C 3.3/5V SOT-23

Supplier's Site
Memory - 24LC32AT-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC32AT-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC32AT-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1110458-24LC32AT-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1110458-24LC32AT-E/OT
Integrated Circuits (ICs) - Memory 1110458-24LC32AT-E/OT
Win Source Part Number: 1110458-24LC32AT-E/O T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Access Time: 900 ns Voltage - Supply: 2.5V ~ 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24LC32AT-EOT; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24LC32AT-E/OT-ND,24L C32AT-E/OTTR,24LC32A T-E/OTCT,24LC32AT-E/ OTDKR Base Product Number: 24LC32A

Win Source Part Number: 1110458-24LC32AT-E/OT
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): 24LC32AT-EOT;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 24LC32AT-E/OT-ND,24LC32AT-E/OTTR,24LC32AT-E/OTCT,24LC32AT-E/OTDKR
Base Product Number: 24LC32A

Buy Now Datasheet
Memory >> EEPROM - 24LC32AT-E/OT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
24LC32AT-E/OT
Memory >> EEPROM 24LC32AT-E/OT
32Kbit I2C SOT-23-5 EEPROM ROHS

32Kbit I2C SOT-23-5 EEPROM ROHS

Supplier's Site Datasheet
Eeprom, 32Kbit, I2C, 400Khz, Sot-23-5; Memory Size Microchip - 57AC4941 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, I2C, 400Khz, Sot-23-5; Memory Size Microchip
57AC4941
Eeprom, 32Kbit, I2C, 400Khz, Sot-23-5; Memory Size Microchip 57AC4941
EEPROM, 32KBIT, I2C, 400KHZ, SOT-23-5; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage RoHS Compliant: Yes

EEPROM, 32KBIT, I2C, 400KHZ, SOT-23-5; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C SOT23-5

IC EEPROM 32KBIT I2C SOT23-5

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C SOT23-5

IC EEPROM 32KBIT I2C SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC32AT-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC32AT-E/OT
Integrated Circuits (ICs) - Memory - Memory 24LC32AT-E/OT
IC EEPROM 32KBIT I2C SOT23-5

IC EEPROM 32KBIT I2C SOT23-5

Supplier's Site
Memory - 24LC32AT-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC32AT-E/OT 8251010P 8251010 24LC32AT-E/OTDKR-ND 1110458-24LC32AT-E/OT 24LC32AT-E/OT 57AC4941 24LC32AT-E/OT 24LC32AT-E/OT 24LC32AT-E/OT 24LC32AT-E/OT
Product Name SOT23 Memory IC and Storage Component EEPROM EEPROM Memory Integrated Circuits (ICs) - Memory Memory >> EEPROM Eeprom, 32Kbit, I2C, 400Khz, Sot-23-5; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 32 kbits 256 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 28443776 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details