The 25LC160B-E/SN is a 16 Kbit Serial Electrically Erasable PROM (EEPROM) from Quarktwin Technology Ltd., designed for applications requiring non-volatile memory storage. It operates on a supply voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 10 MHz, making it suitable for high-speed data communication via a Serial Peripheral Interface (SPI). The device features a 32-byte page write capability, allowing for efficient data writing, and has a maximum write cycle time of 5 ms. This EEPROM offers robust data retention of over 200 years and an endurance of 1,000,000 erase/write cycles, ensuring reliability in long-term applications. It includes built-in write protection features, such as a write-protect pin and power-on/off data protection circuitry, enhancing data integrity. The 25LC160B-E/SN is available in various Pb-free package types, including 8-lead SOIC, making it versatile for different design requirements. It is suitable for both industrial (-40°C to +85°C) and automotive (-40°C to +125°C) temperature ranges, providing flexibility for diverse applications.
Manufacturer: Microchip Technology
Win Source Part Number: 761999-25LC160B-E/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Family Name: 25LC160B
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): BR25H160F-W; BR25H160F-WCE2; BR25H160F-WE2;
Introduction Date: October 08, 2003
ECCN: EAR99
Country of Origin: Thailand, China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC EEPROM 16KBIT SPI 10MHZ 8SOIC Product overview: 25LC160B-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160B-E/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOIC
EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 761999-25LC160B-E/SN | 774-25LC160B-E/SN | 25LC160B-E/SN-ND | 25LC160B-E/SN | 25LC160B-E/SN | 25LC160B-E/SN | 30H1607 |
| Product Name | Memory - EEPROM - 25LC160B-E/SN | 10MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | NSOIC | |||
| Supply Voltage | 2.5 V ~ 5.5 V | -3.3V; 2.5 | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V |