Microchip Technology, Inc. Memory 25LC020A-E/P

Description
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC020A-E/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 72J3661 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
72J3661
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip 72J3661
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 10MHZ 8DIP

IC EEPROM 2KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC020A-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC020A-E/P
Integrated Circuits (ICs) - Memory - Memory 25LC020A-E/P
IC EEPROM 2KBIT SPI 10MHZ 8DIP

IC EEPROM 2KBIT SPI 10MHZ 8DIP

Supplier's Site
Memory - 25LC020A-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 2Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC020A-E/P-ND 72J3661 25LC020A-E/P 25LC020A-E/P 25LC020A-E/P
Product Name Memory Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5V ~ 5.5V -40degC ~ 125degC (TA) 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - CAT24C02WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details