EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIC
IC EEPROM 64KBIT I2C 8SOIC
IC EEPROM 64KBIT I2C 8SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC64-E/SN16KVAO | 24LC64-E/SN16KVAO | 24LC64-E/SN16KVAO |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 64 kbits | 64 kbits | 64 kbits |