Microchip Technology, Inc. Memory 25AA256T-E/MF

Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-DFN-S (6x5)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-DFN-S (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA256T-E/MF-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-DFN-S (6x5)

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-DFN-S (6x5)

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25AA256T-E/MF
10MHZ Memory IC and Storage Component 774-25AA256T-E/MF
IC EEPROM 256KBIT SPI 10MHZ 8DFN Product overview: 25AA256T-E/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA256T-E/MF can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 10MHZ 8DFN Product overview: 25AA256T-E/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA256T-E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1352732-25AA256T-E/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1352732-25AA256T-E/MF
Integrated Circuits (ICs) - Memory - Memory 1352732-25AA256T-E/MF
Win Source Part Number: 1352732-25AA256T-E/M F Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN-S (6x5) Base Product Number: 25AA256 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 256Kbit Memory Organization: 32K x 8 Memory Interface: SPI Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms

Win Source Part Number: 1352732-25AA256T-E/MF
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN-S (6x5)
Base Product Number: 25AA256
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 256Kbit
Memory Organization: 32K x 8
Memory Interface: SPI
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms

Buy Now Datasheet
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip - 65W2895 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip
65W2895
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip 65W2895
EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN-S; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN-S; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA256T-E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA256T-E/MF
Integrated Circuits (ICs) - Memory - Memory 25AA256T-E/MF
IC EEPROM 256KBIT SPI 10MHZ 8DFN

IC EEPROM 256KBIT SPI 10MHZ 8DFN

Supplier's Site
Memory - 25AA256T-E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 10 MHz 8-DFN-S (6x5)

EEPROM Memory IC 256Kbit SPI 10 MHz 8-DFN-S (6x5)

Buy Now Datasheet
IC EEPROM 256KBIT SPI 10MHZ 8DFN

IC EEPROM 256KBIT SPI 10MHZ 8DFN

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 10MHZ 8DFN

IC EEPROM 256KBIT SPI 10MHZ 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA256T-E/MF-ND 774-25AA256T-E/MF 1352732-25AA256T-E/MF 65W2895 25AA256T-E/MF 25AA256T-E/MF 25AA256T-E/MF 25AA256T-E/MF
Product Name Memory 10MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-VDFN Exposed Pad DFN-S 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA12YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers