IC EEPROM 16KBIT SPI 10MHZ 8SOIC Product overview: 25LC160BT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160BT-I/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1003527-25LC160BT-I/
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOIC
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25LC160BT-I/SN | 25LC160BT-I/SNTR-ND | 1003527-25LC160BT-I/SN | 25LC160BT-I/SN | 25LC160BT-I/SN | 25LC160BT-I/SN | 30H1614 |
| Product Name | 10MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - 25LC160BT-I/SN | Memory | Memory | Integrated Circuits (ICs) - Memory | Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Access Time | 50 ns | ||||||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits |